Capital Lighting, Inc. 3478PW Foyer/Hall Lanterns-Glass w/Frame 791532

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pewter Weight: 27 Product Name: Six Light Foyer Fixture UPC: 640665347821 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pewter Weight: 27 Product Name: Six Light Foyer Fixture UPC: 640665347821 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3478PW Foyer/Hall Lanterns-Glass w/Frame - 791532 - Capital Lighting, Inc.
Columbus, OH, USA
3478PW Foyer/Hall Lanterns-Glass w/Frame
791532
3478PW Foyer/Hall Lanterns-Glass w/Frame 791532
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pewter Weight: 27 Product Name: Six Light Foyer Fixture UPC: 640665347821 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Length 25.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Pewter
Weight: 27
Product Name: Six Light Foyer Fixture
UPC: 640665347821
Category: Foyer
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791532
Product Name 3478PW Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details