Capital Lighting, Inc. 2443CB Exterior -Ceiling Mount 791486

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 12 Product Name: Two Light Outdoor Fixture UPC: 640665244311 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 12`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 12 Product Name: Two Light Outdoor Fixture UPC: 640665244311 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 12`` dia

Suppliers

Company
Product
Description
Supplier Links
2443CB Exterior -Ceiling Mount - 791486 - Capital Lighting, Inc.
Columbus, OH, USA
2443CB Exterior -Ceiling Mount
791486
2443CB Exterior -Ceiling Mount 791486
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 12 Product Name: Two Light Outdoor Fixture UPC: 640665244311 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 12`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper Bronze
Weight: 12
Product Name: Two Light Outdoor Fixture
UPC: 640665244311
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 12`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791486
Product Name 2443CB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details