Capital Lighting, Inc. 2456CB Exterior -Wall Mount 791485

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 40.50 Length 40.50 Extension: 15 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Copper Bronze Weight: 33 Product Name: Two Light Outdoor Fixture UPC: 640665245615 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 26.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 40.50 Length 40.50 Extension: 15 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Copper Bronze Weight: 33 Product Name: Two Light Outdoor Fixture UPC: 640665245615 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 26.25

Suppliers

Company
Product
Description
Supplier Links
2456CB Exterior -Wall Mount - 791485 - Capital Lighting, Inc.
Columbus, OH, USA
2456CB Exterior -Wall Mount
791485
2456CB Exterior -Wall Mount 791485
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 40.50 Length 40.50 Extension: 15 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Copper Bronze Weight: 33 Product Name: Two Light Outdoor Fixture UPC: 640665245615 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 26.25

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 40.50
Length 40.50
Extension: 15
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Copper Bronze
Weight: 33
Product Name: Two Light Outdoor Fixture
UPC: 640665245615
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 26.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791485
Product Name 2456CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details