Capital Lighting, Inc. 2451CB Exterior -Post/Pier Head 791484

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 640665245110 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 640665245110 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2451CB Exterior -Post/Pier Head - 791484 - Capital Lighting, Inc.
Columbus, OH, USA
2451CB Exterior -Post/Pier Head
791484
2451CB Exterior -Post/Pier Head 791484
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 640665245110 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 18
Product Name: Three Light Outdoor Fixture
UPC: 640665245110
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791484
Product Name 2451CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details