Capital Lighting, Inc. 2454CB Exterior -Wall Mount 791480

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Length 26.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 19 Product Name: Three Light Outdoor Fixture UPC: 640665245417 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 18.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Length 26.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 19 Product Name: Three Light Outdoor Fixture UPC: 640665245417 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 18.25

Suppliers

Company
Product
Description
Supplier Links
2454CB Exterior -Wall Mount - 791480 - Capital Lighting, Inc.
Columbus, OH, USA
2454CB Exterior -Wall Mount
791480
2454CB Exterior -Wall Mount 791480
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Length 26.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 19 Product Name: Three Light Outdoor Fixture UPC: 640665245417 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 18.25

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.00
Length 26.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 19
Product Name: Three Light Outdoor Fixture
UPC: 640665245417
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 18.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791480
Product Name 2454CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details