Capital Lighting, Inc. 1700BK Exterior -Wall Mount 791478

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Length 15.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665170023 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Length 15.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665170023 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
1700BK Exterior -Wall Mount - 791478 - Capital Lighting, Inc.
Columbus, OH, USA
1700BK Exterior -Wall Mount
791478
1700BK Exterior -Wall Mount 791478
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Length 15.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665170023 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.50
Length 15.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665170023
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791478
Product Name 1700BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details