Capital Lighting, Inc. 1712BK Exterior -Ceiling Mount 791474

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Length 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Weight: 10 Product Name: Four Light Outdoor Fixture UPC: 640665171235 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Length 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Weight: 10 Product Name: Four Light Outdoor Fixture UPC: 640665171235 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1712BK Exterior -Ceiling Mount - 791474 - Capital Lighting, Inc.
Columbus, OH, USA
1712BK Exterior -Ceiling Mount
791474
1712BK Exterior -Ceiling Mount 791474
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Length 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Weight: 10 Product Name: Four Light Outdoor Fixture UPC: 640665171235 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.50
Length 9.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Black
Weight: 10
Product Name: Four Light Outdoor Fixture
UPC: 640665171235
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791474
Product Name 1712BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details