Capital Lighting, Inc. 1701BK Exterior -Post/Pier Head 791472

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 640665170122 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 640665170122 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1701BK Exterior -Post/Pier Head - 791472 - Capital Lighting, Inc.
Columbus, OH, USA
1701BK Exterior -Post/Pier Head
791472
1701BK Exterior -Post/Pier Head 791472
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 640665170122 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 11
Product Name: Three Light Outdoor Fixture
UPC: 640665170122
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791472
Product Name 1701BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details