Capital Lighting, Inc. 1707BK Exterior -Post/Pier Head 791470

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 20 Product Name: Three Light Outdoor Fixture UPC: 640665170726 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 20 Product Name: Three Light Outdoor Fixture UPC: 640665170726 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1707BK Exterior -Post/Pier Head - 791470 - Capital Lighting, Inc.
Columbus, OH, USA
1707BK Exterior -Post/Pier Head
791470
1707BK Exterior -Post/Pier Head 791470
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 20 Product Name: Three Light Outdoor Fixture UPC: 640665170726 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 20
Product Name: Three Light Outdoor Fixture
UPC: 640665170726
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791470
Product Name 1707BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details