Capital Lighting, Inc. 2225CB Exterior -Wall Mount 791469

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.50 Length 33.50 Extension: 18 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 49 Product Name: Four Light Outdoor Fixture UPC: 640665222517 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.50 Length 33.50 Extension: 18 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 49 Product Name: Four Light Outdoor Fixture UPC: 640665222517 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.50

Suppliers

Company
Product
Description
Supplier Links
2225CB Exterior -Wall Mount - 791469 - Capital Lighting, Inc.
Columbus, OH, USA
2225CB Exterior -Wall Mount
791469
2225CB Exterior -Wall Mount 791469
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.50 Length 33.50 Extension: 18 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 49 Product Name: Four Light Outdoor Fixture UPC: 640665222517 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.50
Length 33.50
Extension: 18
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Copper Bronze
Weight: 49
Product Name: Four Light Outdoor Fixture
UPC: 640665222517
Category: Outdoor
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 17.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791469
Product Name 2225CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details