Capital Lighting, Inc. 2426CB Exterior -Wall Mount 791457

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Length 21.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665242621 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Length 21.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665242621 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
2426CB Exterior -Wall Mount - 791457 - Capital Lighting, Inc.
Columbus, OH, USA
2426CB Exterior -Wall Mount
791457
2426CB Exterior -Wall Mount 791457
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Length 21.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665242621 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.50
Length 21.50
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 14
Product Name: Three Light Outdoor Fixture
UPC: 640665242621
Category: Outdoor
Glass: Clear Beveled & Bound
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791457
Product Name 2426CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details