Capital Lighting, Inc. 2224CB Exterior -Wall Mount 791448

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 28.00 Length 28.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 35 Product Name: Three Light Outdoor Fixture UPC: 640665222418 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 28.00 Length 28.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 35 Product Name: Three Light Outdoor Fixture UPC: 640665222418 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
2224CB Exterior -Wall Mount - 791448 - Capital Lighting, Inc.
Columbus, OH, USA
2224CB Exterior -Wall Mount
791448
2224CB Exterior -Wall Mount 791448
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 28.00 Length 28.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 35 Product Name: Three Light Outdoor Fixture UPC: 640665222418 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 28.00
Length 28.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 35
Product Name: Three Light Outdoor Fixture
UPC: 640665222418
Category: Outdoor
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791448
Product Name 2224CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details