Capital Lighting, Inc. 2226CB Exterior -Wall Mount 791445

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Length 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665222616 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Length 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665222616 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2226CB Exterior -Wall Mount - 791445 - Capital Lighting, Inc.
Columbus, OH, USA
2226CB Exterior -Wall Mount
791445
2226CB Exterior -Wall Mount 791445
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Length 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665222616 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Length 15.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665222616
Category: Outdoor
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791445
Product Name 2226CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details