Capital Lighting, Inc. 2420CB Exterior -Wall Mount 791423

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Length 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665242027 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Length 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665242027 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
2420CB Exterior -Wall Mount - 791423 - Capital Lighting, Inc.
Columbus, OH, USA
2420CB Exterior -Wall Mount
791423
2420CB Exterior -Wall Mount 791423
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Length 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665242027 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Length 10.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665242027
Category: Outdoor
Glass: Clear Beveled & Bound
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791423
Product Name 2420CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details