Capital Lighting, Inc. 2428CB Exterior -Wall Mount 791422

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Length 24.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 20 Product Name: Three Light Outdoor Fixture UPC: 640665242829 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Length 24.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 20 Product Name: Three Light Outdoor Fixture UPC: 640665242829 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.25

Suppliers

Company
Product
Description
Supplier Links
2428CB Exterior -Wall Mount - 791422 - Capital Lighting, Inc.
Columbus, OH, USA
2428CB Exterior -Wall Mount
791422
2428CB Exterior -Wall Mount 791422
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Length 24.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 20 Product Name: Three Light Outdoor Fixture UPC: 640665242829 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.50
Length 24.50
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 20
Product Name: Three Light Outdoor Fixture
UPC: 640665242829
Category: Outdoor
Glass: Clear Beveled & Bound
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 15.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791422
Product Name 2428CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details