Capital Lighting, Inc. 2206SZ Exterior -Wall Mount 791402

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sienna Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665220612 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sienna Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665220612 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.25

Suppliers

Company
Product
Description
Supplier Links
2206SZ Exterior -Wall Mount - 791402 - Capital Lighting, Inc.
Columbus, OH, USA
2206SZ Exterior -Wall Mount
791402
2206SZ Exterior -Wall Mount 791402
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sienna Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665220612 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.50
Length 13.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sienna Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665220612
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791402
Product Name 2206SZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details