Capital Lighting, Inc. 2205SZ Exterior -Wall Mount 791401

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Length 26.75 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 640665220513 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Length 26.75 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 640665220513 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.00

Suppliers

Company
Product
Description
Supplier Links
2205SZ Exterior -Wall Mount - 791401 - Capital Lighting, Inc.
Columbus, OH, USA
2205SZ Exterior -Wall Mount
791401
2205SZ Exterior -Wall Mount 791401
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Length 26.75 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 640665220513 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.75
Length 26.75
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna Bronze
Weight: 16
Product Name: One Light Outdoor Fixture
UPC: 640665220513
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 17.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791401
Product Name 2205SZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details