Capital Lighting, Inc. 4653BN Mid. Chandeliers-Glass Down 791394

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Chandelier UPC: 640665465310 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Chandelier UPC: 640665465310 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4653BN Mid. Chandeliers-Glass Down - 791394 - Capital Lighting, Inc.
Columbus, OH, USA
4653BN Mid. Chandeliers-Glass Down
791394
4653BN Mid. Chandeliers-Glass Down 791394
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Chandelier UPC: 640665465310 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Weight: 16
Product Name: Three Light Chandelier
UPC: 640665465310
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791394
Product Name 4653BN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details