Capital Lighting, Inc. 4655BN Mid. Chandeliers-Glass Up 791393

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Brushed Nickel Weight: 26 Product Name: Five Light Chandelier UPC: 640665465518 Category: Chandelier Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Brushed Nickel Weight: 26 Product Name: Five Light Chandelier UPC: 640665465518 Category: Chandelier Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4655BN Mid. Chandeliers-Glass Up - 791393 - Capital Lighting, Inc.
Columbus, OH, USA
4655BN Mid. Chandeliers-Glass Up
791393
4655BN Mid. Chandeliers-Glass Up 791393
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Brushed Nickel Weight: 26 Product Name: Five Light Chandelier UPC: 640665465518 Category: Chandelier Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Brushed Nickel
Weight: 26
Product Name: Five Light Chandelier
UPC: 640665465518
Category: Chandelier
Glass: Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791393
Product Name 4655BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details