Capital Lighting, Inc. 5922CM Bathroom Fixtures-Two Lights 791385

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Length 5.00 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Chrome Weight: 5 Product Name: Two Light Bath Fixture UPC: 640665592214 Category: Bath Glass: Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Length 5.00 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Chrome Weight: 5 Product Name: Two Light Bath Fixture UPC: 640665592214 Category: Bath Glass: Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5922CM Bathroom Fixtures-Two Lights - 791385 - Capital Lighting, Inc.
Columbus, OH, USA
5922CM Bathroom Fixtures-Two Lights
791385
5922CM Bathroom Fixtures-Two Lights 791385
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Length 5.00 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Chrome Weight: 5 Product Name: Two Light Bath Fixture UPC: 640665592214 Category: Bath Glass: Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Length 5.00
Extension: 4
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Chrome
Weight: 5
Product Name: Two Light Bath Fixture
UPC: 640665592214
Category: Bath
Glass: Bubble Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791385
Product Name 5922CM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details