Capital Lighting, Inc. 5892BN Bathroom Fixtures-Two Lights 791383

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Length 8.75 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 640665589214 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Length 8.75 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 640665589214 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
5892BN Bathroom Fixtures-Two Lights - 791383 - Capital Lighting, Inc.
Columbus, OH, USA
5892BN Bathroom Fixtures-Two Lights
791383
5892BN Bathroom Fixtures-Two Lights 791383
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Length 8.75 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 640665589214 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.75
Length 8.75
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Bath Fixture
UPC: 640665589214
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791383
Product Name 5892BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details