Capital Lighting, Inc. 4662BN Island/Pool Table-2 Light Bar 791376

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.25 Height: 26.50 Length 26.50 Extension: 16 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 40 Product Name: Two Light Chandelier UPC: 640665466218 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.25 Height: 26.50 Length 26.50 Extension: 16 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 40 Product Name: Two Light Chandelier UPC: 640665466218 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4662BN Island/Pool Table-2 Light Bar - 791376 - Capital Lighting, Inc.
Columbus, OH, USA
4662BN Island/Pool Table-2 Light Bar
791376
4662BN Island/Pool Table-2 Light Bar 791376
PRODUCT DETAILS / SPECS Width/Dia: 44.25 Height: 26.50 Length 26.50 Extension: 16 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 40 Product Name: Two Light Chandelier UPC: 640665466218 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 44.25
Height: 26.50
Length 26.50
Extension: 16
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 40
Product Name: Two Light Chandelier
UPC: 640665466218
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791376
Product Name 4662BN Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details