Capital Lighting, Inc. 4664BN Pendants-Bowl Style 791374

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 48 Product Name: Four Light Foyer Fixture UPC: 640665466416 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 48 Product Name: Four Light Foyer Fixture UPC: 640665466416 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4664BN Pendants-Bowl Style - 791374 - Capital Lighting, Inc.
Columbus, OH, USA
4664BN Pendants-Bowl Style
791374
4664BN Pendants-Bowl Style 791374
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 48 Product Name: Four Light Foyer Fixture UPC: 640665466416 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 48
Product Name: Four Light Foyer Fixture
UPC: 640665466416
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791374
Product Name 4664BN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details