Capital Lighting, Inc. 3615OB Foyer/Hall Lanterns-Glass w/Frame 791363

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 63.50 Length 63.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Olde Bronze Weight: 90 Product Name: Ten Light Foyer Fixture UPC: 640665361520 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 63.50 Length 63.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Olde Bronze Weight: 90 Product Name: Ten Light Foyer Fixture UPC: 640665361520 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3615OB Foyer/Hall Lanterns-Glass w/Frame - 791363 - Capital Lighting, Inc.
Columbus, OH, USA
3615OB Foyer/Hall Lanterns-Glass w/Frame
791363
3615OB Foyer/Hall Lanterns-Glass w/Frame 791363
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 63.50 Length 63.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Olde Bronze Weight: 90 Product Name: Ten Light Foyer Fixture UPC: 640665361520 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 63.50
Length 63.50
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Olde Bronze
Weight: 90
Product Name: Ten Light Foyer Fixture
UPC: 640665361520
Category: Foyer
Glass: Hand-Blown Clear Optic
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791363
Product Name 3615OB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details