Capital Lighting, Inc. 4642BB Sconces-Double Glass 791346

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Burnished Brass Weight: 12 Product Name: Two Light Sconce UPC: 640665464214 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Burnished Brass Weight: 12 Product Name: Two Light Sconce UPC: 640665464214 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
4642BB Sconces-Double Glass - 791346 - Capital Lighting, Inc.
Columbus, OH, USA
4642BB Sconces-Double Glass
791346
4642BB Sconces-Double Glass 791346
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Burnished Brass Weight: 12 Product Name: Two Light Sconce UPC: 640665464214 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.50
Length 13.50
Extension: 8
Bulb
Qty: 2
Wattage: 60
Finish: Burnished Brass
Weight: 12
Product Name: Two Light Sconce
UPC: 640665464214
Category: Sconce
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791346
Product Name 4642BB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details