Capital Lighting, Inc. 3614BB Foyer/Hall Lanterns-Glass w/Frame 791342

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 44.50 Length 44.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 39 Product Name: Three Light Foyer Fixture UPC: 640665361414 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 44.50 Length 44.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 39 Product Name: Three Light Foyer Fixture UPC: 640665361414 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3614BB Foyer/Hall Lanterns-Glass w/Frame - 791342 - Capital Lighting, Inc.
Columbus, OH, USA
3614BB Foyer/Hall Lanterns-Glass w/Frame
791342
3614BB Foyer/Hall Lanterns-Glass w/Frame 791342
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 44.50 Length 44.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 39 Product Name: Three Light Foyer Fixture UPC: 640665361414 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 44.50
Length 44.50
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Brass
Weight: 39
Product Name: Three Light Foyer Fixture
UPC: 640665361414
Category: Foyer
Glass: Hand-Blown Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791342
Product Name 3614BB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details