Capital Lighting, Inc. 3610BB Sconces-Double Candle 791340

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Length 18.00 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Burnished Brass Weight: 9 Product Name: Two Light Sconce UPC: 640665361018 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Length 18.00 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Burnished Brass Weight: 9 Product Name: Two Light Sconce UPC: 640665361018 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
3610BB Sconces-Double Candle - 791340 - Capital Lighting, Inc.
Columbus, OH, USA
3610BB Sconces-Double Candle
791340
3610BB Sconces-Double Candle 791340
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Length 18.00 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Burnished Brass Weight: 9 Product Name: Two Light Sconce UPC: 640665361018 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 18.00
Length 18.00
Extension: 4
Bulb
Qty: 2
Wattage: 60
Finish: Burnished Brass
Weight: 9
Product Name: Two Light Sconce
UPC: 640665361018
Category: Sconce
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791340
Product Name 3610BB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details