Capital Lighting, Inc. 8171PB Sconces-Single Glass 791294

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 10 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 4 Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 10 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 4 Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8171PB Sconces-Single Glass - 791294 - Capital Lighting, Inc.
Columbus, OH, USA
8171PB Sconces-Single Glass
791294
8171PB Sconces-Single Glass 791294
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 10 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 4 Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 10
Bulb
Qty: 1
Wattage: 60
Finish: Polished Brass
Weight: 4
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791294
Product Name 8171PB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details