Capital Lighting, Inc. 5120PW Sconces-Single Candle 791289

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 2 Product Name: One Light Sconce UPC: 640665512014 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 2 Product Name: One Light Sconce UPC: 640665512014 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
5120PW Sconces-Single Candle - 791289 - Capital Lighting, Inc.
Columbus, OH, USA
5120PW Sconces-Single Candle
791289
5120PW Sconces-Single Candle 791289
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 2 Product Name: One Light Sconce UPC: 640665512014 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Length 11.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pewter
Weight: 2
Product Name: One Light Sconce
UPC: 640665512014
Category: Sconce
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791289
Product Name 5120PW Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details