Capital Lighting, Inc. 4419OB Large Chandeliers-Candle 791283

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 25 Wattage: 25 Finish: Olde Bronze Weight: 130 Product Name: 25 Light Chandelier UPC: 640665441925 Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 25 Wattage: 25 Finish: Olde Bronze Weight: 130 Product Name: 25 Light Chandelier UPC: 640665441925 Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4419OB Large Chandeliers-Candle - 791283 - Capital Lighting, Inc.
Columbus, OH, USA
4419OB Large Chandeliers-Candle
791283
4419OB Large Chandeliers-Candle 791283
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 25 Wattage: 25 Finish: Olde Bronze Weight: 130 Product Name: 25 Light Chandelier UPC: 640665441925 Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 46.00
Length 46.00
Bulb
Type: Candelabra
Qty: 25
Wattage: 25
Finish: Olde Bronze
Weight: 130
Product Name: 25 Light Chandelier
UPC: 640665441925
Category: Chandelier
Glass: N/A
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791283
Product Name 4419OB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details