Capital Lighting, Inc. 8413SP Bathroom Fixtures-Three Lights 791273

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 10 Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 10 Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8413SP Bathroom Fixtures-Three Lights - 791273 - Capital Lighting, Inc.
Columbus, OH, USA
8413SP Bathroom Fixtures-Three Lights
791273
8413SP Bathroom Fixtures-Three Lights 791273
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 10 Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter
Weight: 10
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791273
Product Name 8413SP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details