Capital Lighting, Inc. 5124PW Sconces-Double Candle 791255

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 3 Product Name: Two Light Sconce UPC: 640665512434 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 3 Product Name: Two Light Sconce UPC: 640665512434 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
5124PW Sconces-Double Candle - 791255 - Capital Lighting, Inc.
Columbus, OH, USA
5124PW Sconces-Double Candle
791255
5124PW Sconces-Double Candle 791255
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 3 Product Name: Two Light Sconce UPC: 640665512434 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Length 11.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Pewter
Weight: 3
Product Name: Two Light Sconce
UPC: 640665512434
Category: Sconce
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791255
Product Name 5124PW Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details