Capital Lighting, Inc. 5124PB Sconces-Double Candle 791254

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 3 Product Name: Two Light Sconce UPC: 640665512427 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 3 Product Name: Two Light Sconce UPC: 640665512427 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
5124PB Sconces-Double Candle - 791254 - Capital Lighting, Inc.
Columbus, OH, USA
5124PB Sconces-Double Candle
791254
5124PB Sconces-Double Candle 791254
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 3 Product Name: Two Light Sconce UPC: 640665512427 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.00
Length 11.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 3
Product Name: Two Light Sconce
UPC: 640665512427
Category: Sconce
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791254
Product Name 5124PB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details