Capital Lighting, Inc. 7446PS Mid. Chandeliers-Candle 791150

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Extension: 8.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver Weight: 20 Product Name: Six Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Extension: 8.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver Weight: 20 Product Name: Six Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7446PS Mid. Chandeliers-Candle - 791150 - Capital Lighting, Inc.
Columbus, OH, USA
7446PS Mid. Chandeliers-Candle
791150
7446PS Mid. Chandeliers-Candle 791150
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Extension: 8.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver Weight: 20 Product Name: Six Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Silver
Weight: 20
Product Name: Six Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791150
Product Name 7446PS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details