Capital Lighting, Inc. 8027SP Semi-Flush Mts.-Bowl Style 791139

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Pewter Weight: 8 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Pewter Weight: 8 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
8027SP Semi-Flush Mts.-Bowl Style - 791139 - Capital Lighting, Inc.
Columbus, OH, USA
8027SP Semi-Flush Mts.-Bowl Style
791139
8027SP Semi-Flush Mts.-Bowl Style 791139
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Pewter Weight: 8 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Satin Pewter
Weight: 8
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791139
Product Name 8027SP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details