Capital Lighting, Inc. 8029SP Semi-Flush Mts.-Bowl Style 791137

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 13 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 13 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
8029SP Semi-Flush Mts.-Bowl Style - 791137 - Capital Lighting, Inc.
Columbus, OH, USA
8029SP Semi-Flush Mts.-Bowl Style
791137
8029SP Semi-Flush Mts.-Bowl Style 791137
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 13 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter
Weight: 13
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791137
Product Name 8029SP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details