Capital Lighting, Inc. 9135MB Large Chandeliers-Candle 791101

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 36.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Mahogany Bronze Weight: 28 Product Name: 14 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 36.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Mahogany Bronze Weight: 28 Product Name: 14 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9135MB Large Chandeliers-Candle - 791101 - Capital Lighting, Inc.
Columbus, OH, USA
9135MB Large Chandeliers-Candle
791101
9135MB Large Chandeliers-Candle 791101
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 36.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Mahogany Bronze Weight: 28 Product Name: 14 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 14
Wattage: 60
Finish: Mahogany Bronze
Weight: 28
Product Name: 14 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791101
Product Name 9135MB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details