Capital Lighting, Inc. 9266HB Exterior -Hanging 791083

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Harvest Bronze Weight: 20 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Harvest Bronze Weight: 20 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
9266HB Exterior -Hanging - 791083 - Capital Lighting, Inc.
Columbus, OH, USA
9266HB Exterior -Hanging
791083
9266HB Exterior -Hanging 791083
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Harvest Bronze Weight: 20 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 32.00
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Harvest Bronze
Weight: 20
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791083
Product Name 9266HB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details