PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.50
Length 27.50
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Sienna
Weight: 17
Product Name: Three Light Outdoor Fixture
UPC: 640665299625
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 21.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 790999 |
| Product Name | 2996SN Exterior -Wall Mount |
| Application | Residential; Outdoor |