Capital Lighting, Inc. 2312CB Exterior -Hanging 790985

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 30 Product Name: Four Light Outdoor Fixture UPC: 640665231212 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 30 Product Name: Four Light Outdoor Fixture UPC: 640665231212 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2312CB Exterior -Hanging - 790985 - Capital Lighting, Inc.
Columbus, OH, USA
2312CB Exterior -Hanging
790985
2312CB Exterior -Hanging 790985
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 30 Product Name: Four Light Outdoor Fixture UPC: 640665231212 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.50
Length 24.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Copper Bronze
Weight: 30
Product Name: Four Light Outdoor Fixture
UPC: 640665231212
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790985
Product Name 2312CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details