Capital Lighting, Inc. 2313CB Exterior -Ceiling Mount 790981

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 14 Product Name: Two Light Outdoor Fixture UPC: 640665231311 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 13.375`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 14 Product Name: Two Light Outdoor Fixture UPC: 640665231311 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 13.375`` dia

Suppliers

Company
Product
Description
Supplier Links
2313CB Exterior -Ceiling Mount - 790981 - Capital Lighting, Inc.
Columbus, OH, USA
2313CB Exterior -Ceiling Mount
790981
2313CB Exterior -Ceiling Mount 790981
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 14 Product Name: Two Light Outdoor Fixture UPC: 640665231311 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 13.375`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper Bronze
Weight: 14
Product Name: Two Light Outdoor Fixture
UPC: 640665231311
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 13.375`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790981
Product Name 2313CB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details