Capital Lighting, Inc. 2334CB Exterior -Wall Mount 790968

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665233414 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665233414 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2334CB Exterior -Wall Mount - 790968 - Capital Lighting, Inc.
Columbus, OH, USA
2334CB Exterior -Wall Mount
790968
2334CB Exterior -Wall Mount 790968
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665233414 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Length 19.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 14
Product Name: Three Light Outdoor Fixture
UPC: 640665233414
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790968
Product Name 2334CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details