Capital Lighting, Inc. 2442CB Exterior -Hanging 790912

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 17 Product Name: Three Light Outdoor Fixture UPC: 640665244212 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 17 Product Name: Three Light Outdoor Fixture UPC: 640665244212 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2442CB Exterior -Hanging - 790912 - Capital Lighting, Inc.
Columbus, OH, USA
2442CB Exterior -Hanging
790912
2442CB Exterior -Hanging 790912
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 17 Product Name: Three Light Outdoor Fixture UPC: 640665244212 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 17
Product Name: Three Light Outdoor Fixture
UPC: 640665244212
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790912
Product Name 2442CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details