Capital Lighting, Inc. 2445CB Exterior -Wall Mount 790907

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Length 21.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 20 Product Name: Three Light Outdoor Fixture UPC: 640665244519 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Length 21.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 20 Product Name: Three Light Outdoor Fixture UPC: 640665244519 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2445CB Exterior -Wall Mount - 790907 - Capital Lighting, Inc.
Columbus, OH, USA
2445CB Exterior -Wall Mount
790907
2445CB Exterior -Wall Mount 790907
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Length 21.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 20 Product Name: Three Light Outdoor Fixture UPC: 640665244519 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.50
Length 21.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 20
Product Name: Three Light Outdoor Fixture
UPC: 640665244519
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790907
Product Name 2445CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details