Capital Lighting, Inc. 2447CB Exterior -Post/Pier Head 790901

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 26.50 Length 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 28 Product Name: Three Light Outdoor Fixture UPC: 640665244717 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 26.50 Length 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 28 Product Name: Three Light Outdoor Fixture UPC: 640665244717 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2447CB Exterior -Post/Pier Head - 790901 - Capital Lighting, Inc.
Columbus, OH, USA
2447CB Exterior -Post/Pier Head
790901
2447CB Exterior -Post/Pier Head 790901
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 26.50 Length 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 28 Product Name: Three Light Outdoor Fixture UPC: 640665244717 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 26.50
Length 26.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 28
Product Name: Three Light Outdoor Fixture
UPC: 640665244717
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790901
Product Name 2447CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details