Capital Lighting, Inc. 2222WHGB Flush Mounts-Bowl Style 790745

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Greek Bronze Weight: 12.25 Product Name: Three Light Flush Mount UPC: 783209222205 Category: Flush Mount Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Greek Bronze Weight: 12.25 Product Name: Three Light Flush Mount UPC: 783209222205 Category: Flush Mount Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2222WHGB Flush Mounts-Bowl Style - 790745 - Capital Lighting, Inc.
Columbus, OH, USA
2222WHGB Flush Mounts-Bowl Style
790745
2222WHGB Flush Mounts-Bowl Style 790745
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Greek Bronze Weight: 12.25 Product Name: Three Light Flush Mount UPC: 783209222205 Category: Flush Mount Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Greek Bronze
Weight: 12.25
Product Name: Three Light Flush Mount
UPC: 783209222205
Category: Flush Mount
Glass: White Alabaster
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790745
Product Name 2222WHGB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details