Capital Lighting, Inc. 31025 Large Chandeliers-Glass Shade 790568

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 47.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Bronze Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 47.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Bronze Oro

Suppliers

Company
Product
Description
Supplier Links
31025 Large Chandeliers-Glass Shade - 790568 - Capital Lighting, Inc.
Columbus, OH, USA
31025 Large Chandeliers-Glass Shade
790568
31025 Large Chandeliers-Glass Shade 790568
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 47.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Bronze Oro

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 47.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Bronze Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790568
Product Name 31025 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details