Capital Lighting, Inc. 30023-HBZ Large Chandeliers-Glass Shade 790549

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Harvest Bronze Weight: 75 Product Name: 18 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Harvest Bronze Weight: 75 Product Name: 18 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
30023-HBZ Large Chandeliers-Glass Shade - 790549 - Capital Lighting, Inc.
Columbus, OH, USA
30023-HBZ Large Chandeliers-Glass Shade
790549
30023-HBZ Large Chandeliers-Glass Shade 790549
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Harvest Bronze Weight: 75 Product Name: 18 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 43.00
Bulb
Type: Medium
Qty: 18
Wattage: 40
Finish: Harvest Bronze
Weight: 75
Product Name: 18 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790549
Product Name 30023-HBZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details