Capital Lighting, Inc. 31024 Mid. Chandeliers-Glass Up 790539

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Oro

Suppliers

Company
Product
Description
Supplier Links
31024 Mid. Chandeliers-Glass Up - 790539 - Capital Lighting, Inc.
Columbus, OH, USA
31024 Mid. Chandeliers-Glass Up
790539
31024 Mid. Chandeliers-Glass Up 790539
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Oro

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Bronze Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790539
Product Name 31024 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details