Capital Lighting, Inc. 31022 Pendants-Bowl Style 790531

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Oro

Suppliers

Company
Product
Description
Supplier Links
31022 Pendants-Bowl Style - 790531 - Capital Lighting, Inc.
Columbus, OH, USA
31022 Pendants-Bowl Style
790531
31022 Pendants-Bowl Style 790531
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Oro

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790531
Product Name 31022 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details